Status: | Unknown |
---|---|
Series: | Cliff - CS13 Series |
RoHS: | Unknown |
No distributors results available
Shaft Type | T bar Slider Shaft |
---|---|
Shaft Diameter | - |
Knob Material | Plastic |
Knob / Dial Style | Slide with Indicator Line |
Knob Diameter | - |
Product Range | Cliff - CS13 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CP343602?
Additional datasheets, footprints and schematics for CP343602 are listed on our Part Details page. You can also find images and similar parts to CP343602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP343602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP343602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP343602 fall under?
The CP343602 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP343602 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP343602 you can contact the distributor directly for product support, shipping queries etc.
Is the CP343602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP343602 have stock available?
There is no stock from authorised distributors for CP343602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP343602 often in real-time on the comparison pages.
What if I can't find stock of CP343602?
You can fill out our help required form which you can use to request a quote for CP343602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.