Status: | Unknown |
---|---|
Series: | XRP Series |
RoHS: | Compliant |
Accessory Type | 12mm Black Plastic Recess Plate, Plain Holes |
---|---|
For Use With | Cliff FT Series Feed Through XLR Connectors |
Product Range | XRP Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Cliff 12 mm, Black, Recess Plate | Distrelec |
Recess Plate, Plastic, Xlr Conn | Newark Electronics |
Protection cap | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30400X?
Additional datasheets, footprints and schematics for CP30400X are listed on our Part Details page. You can also find images and similar parts to CP30400X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30400X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30400X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30400X fall under?
The CP30400X is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP30400X when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30400X you can contact the distributor directly for product support, shipping queries etc.
Is the CP30400X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30400X have stock available?
Authorised distributors including Distrelec, Farnell Contract, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for CP30400X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30400X often in real-time on the comparison pages.
What if I can't find stock of CP30400X?
You can fill out our help required form which you can use to request a quote for CP30400X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.