CP303080X Cliff Electronics Parts by Cliff Electronics

PHONE STEREO JACK 6.35MM 3POS PANEL

Status: Unknown
Series: S4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$2.06
34
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.90
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.10
34
in stock
Buy Now
Logo for element14
element14
from US$3.05
34
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.27
18
in stock
Buy Now

Specifications

No. of Contacts 3Contacts
Gender Jack
Pin Diameter -
Connector Mounting Panel Mount
Contact Plating Silver Plated Contacts
Connector Body Material Nylon (Polyamide) Body
Product Range S4 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Socket | Transfer Multisort Elektronik
Phone Stereo Jack, 6.35Mm, 3Pos, Panel | Newark Electronics
PHONE STEREO JACK, 6.35MM, 3POS, PANEL | element14
Cliff 6.35mm Stereo Jack Socket in XLR Recess Plate, Socket, Stereo, Right Angle, 6.35 mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP303080X?

Additional datasheets, footprints and schematics for CP303080X are listed on our Part Details page. You can also find images and similar parts to CP303080X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP303080X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP303080X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP303080X fall under?

The CP303080X is listed under Cliff Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to CP303080X when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP303080X you can contact the distributor directly for product support, shipping queries etc.

Is the CP303080X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP303080X have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CP303080X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP303080X often in real-time on the comparison pages.

What if I can't find stock of CP303080X?

You can fill out our help required form which you can use to request a quote for CP303080X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay