Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$2.31
Product Range | TP Series |
---|---|
Current Rating | 30A |
Voltage Rating | - |
Contact Plating | - |
Connector Mounting | Panel Mount |
Connector Colour | Black Red |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Test, Binding Post, Red/Blk, 30A, Panel | Newark Electronics |
TEST, BINDING POST, RED/BLK, 30A, PANEL | element14 |
Terminal | Transfer Multisort Elektronik |
Cliff XLR Recess Plate, 4mm Terminal Post, Red, 1 Poles | Distrelec |
Where can I find additional details, specifications and documents for a CP303011X?
Additional datasheets, footprints and schematics for CP303011X are listed on our Part Details page. You can also find images and similar parts to CP303011X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP303011X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP303011X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP303011X fall under?
The CP303011X is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP303011X when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP303011X you can contact the distributor directly for product support, shipping queries etc.
Is the CP303011X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP303011X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CP303011X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP303011X often in real-time on the comparison pages.
What if I can't find stock of CP303011X?
You can fill out our help required form which you can use to request a quote for CP303011X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.