Status: | Unknown |
---|---|
Series: | XRP Series |
RoHS: | Compliant |
Prices starting from US$1.17
Accessory Type | 3mm Black Finished Metal Recess Plate, M3 Holes |
---|---|
For Use With | Cliff FT Series Feed Through XLR Connectors |
Product Range | XRP Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Recess Plate, Metal, M3, Xlr Conn | Newark Electronics |
Protection cap | Transfer Multisort Elektronik |
Cliff 3 mm, Black, Recess Plate | Distrelec |
Where can I find additional details, specifications and documents for a CP30300MB3?
Additional datasheets, footprints and schematics for CP30300MB3 are listed on our Part Details page. You can also find images and similar parts to CP30300MB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30300MB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30300MB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30300MB3 fall under?
The CP30300MB3 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP30300MB3 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30300MB3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30300MB3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30300MB3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CP30300MB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30300MB3 often in real-time on the comparison pages.
What if I can't find stock of CP30300MB3?
You can fill out our help required form which you can use to request a quote for CP30300MB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.