Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$9.72
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6a Straight | Distrelec |
Feed Through Conn, Rj45 Jack, 8Pos | Newark Electronics |
FEED THROUGH CONN, RJ45 JACK, 8POS | element14 |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30225SM?
Additional datasheets, footprints and schematics for CP30225SM are listed on our Part Details page. You can also find images and similar parts to CP30225SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30225SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30225SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30225SM fall under?
The CP30225SM is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP30225SM when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30225SM you can contact the distributor directly for product support, shipping queries etc.
Is the CP30225SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30225SM have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30225SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30225SM often in real-time on the comparison pages.
What if I can't find stock of CP30225SM?
You can fill out our help required form which you can use to request a quote for CP30225SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.