Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.39
In Line Connector A | RJ11 |
---|---|
In Line Connector B | RJ11 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 6Ways |
Convert To Gender | Jack |
Convert To Positions | 6Ways |
SVHC | No SVHC (15-Jan-2019) |
Connector / Output type B: RJ11 socket | Conrad |
Cliff RJ11 Feed Through RJ11 Socket CAT3 Straight | Distrelec |
Adaptor, 6Pos, Cat3, Rj11 Jack-Jack | Newark Electronics |
ADAPTOR, 6POS, CAT3, RJ11 JACK-JACK | element14 |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30223X?
Additional datasheets, footprints and schematics for CP30223X are listed on our Part Details page. You can also find images and similar parts to CP30223X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30223X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30223X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30223X fall under?
The CP30223X is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP30223X when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30223X you can contact the distributor directly for product support, shipping queries etc.
Is the CP30223X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30223X have stock available?
Authorised distributors including Conrad, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30223X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30223X often in real-time on the comparison pages.
What if I can't find stock of CP30223X?
You can fill out our help required form which you can use to request a quote for CP30223X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.