Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | CP Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Coupler | Transfer Multisort Elektronik |
Cliff CP30222SM3 FTP Cat6 RJ45-RJ45 feedthrough connector, shielded, metal frame | Rapid Electronics |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Ft Metal Cat6 Rj45 Shield M3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30222SM3?
Additional datasheets, footprints and schematics for CP30222SM3 are listed on our Part Details page. You can also find images and similar parts to CP30222SM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222SM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222SM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222SM3 fall under?
The CP30222SM3 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30222SM3 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222SM3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222SM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222SM3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for CP30222SM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222SM3 often in real-time on the comparison pages.
What if I can't find stock of CP30222SM3?
You can fill out our help required form which you can use to request a quote for CP30222SM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.