Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.52
|
323
in stock
|
Buy Now | |
element14
from US$11.95
|
323
in stock
|
Buy Now | |
Conrad
from US$13.14
|
292
in stock
|
Buy Now | |
Distrelec
from US$7.86
|
274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.66
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$6.11
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$10.91
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
FTP SHLD ADAPTER, RJ45, JACK, 8P8C, CAT6 | element14 |
Bore diameter: 24 mm | Conrad |
Cliff Industrial Ethernet Connector in XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Coupler | Transfer Multisort Elektronik |
Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
Cliff CP30222SM Metal XLR Feedthrough FTP Cat6 RJ45 to RJ45 Shielded CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30222SM?
Additional datasheets, footprints and schematics for CP30222SM are listed on our Part Details page. You can also find images and similar parts to CP30222SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222SM fall under?
The CP30222SM is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222SM when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222SM you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222SM have stock available?
Authorised distributors including element14, Farnell, Conrad, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CP30222SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222SM often in real-time on the comparison pages.
What if I can't find stock of CP30222SM?
You can fill out our help required form which you can use to request a quote for CP30222SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.