Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.63
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
FT Connector FTP Cat6 RJ45-RJ45 | Schukat Electronic |
Cliff RJ45 Panel Mount Adapter, XLR Housing RJ45 Socket CAT6 Straight | Distrelec |
Cliff CP30222S XLR Feedthrough FTP Cat6 RJ45 to RJ45 Shielded CSK Hole | Rapid Electronics |
Ftp Adapter, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
FTP ADAPTOR, RJ45, JACK, 8P8C, CAT6 | element14 |
Where can I find additional details, specifications and documents for a CP30222S?
Additional datasheets, footprints and schematics for CP30222S are listed on our Part Details page. You can also find images and similar parts to CP30222S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222S fall under?
The CP30222S is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222S when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222S you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222S have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for CP30222S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222S often in real-time on the comparison pages.
What if I can't find stock of CP30222S?
You can fill out our help required form which you can use to request a quote for CP30222S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.