Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.93
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Utp Adapter, Rj45, Jack, 8P8C, Cat6 | Newark Electronics |
UTP ADAPTER, RJ45, JACK, 8P8C, CAT6 | element14 |
Coupler | Transfer Multisort Elektronik |
Cliff CP30222M Metal XLR Feedthrough UTP Cat6 RJ45 to RJ45 CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30222M?
Additional datasheets, footprints and schematics for CP30222M are listed on our Part Details page. You can also find images and similar parts to CP30222M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30222M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30222M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30222M fall under?
The CP30222M is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30222M when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30222M you can contact the distributor directly for product support, shipping queries etc.
Is the CP30222M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30222M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for CP30222M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30222M often in real-time on the comparison pages.
What if I can't find stock of CP30222M?
You can fill out our help required form which you can use to request a quote for CP30222M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.