Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.48
|
156
in stock
|
Buy Now | |
Distrelec
from US$6.21
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$7.59
|
186
in stock
|
Buy Now | |
element14
from US$8.54
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.71
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$6.71
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Cliff Industrial Ethernet Connector in XLR Housing RJ45 Socket CAT5e Straight | Distrelec |
Ftp Shld Adapter, Rj45, Jack, Cat5E | Newark Electronics |
FTP SHLD ADAPTER, RJ45, JACK, CAT5E | element14 |
Coupler | Transfer Multisort Elektronik |
Cliff CP30220SM Metal XLR Feedthrough FTP Cat6 RJ45 to RJ45 Shielded CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30220SM?
Additional datasheets, footprints and schematics for CP30220SM are listed on our Part Details page. You can also find images and similar parts to CP30220SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30220SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30220SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30220SM fall under?
The CP30220SM is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30220SM when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30220SM you can contact the distributor directly for product support, shipping queries etc.
Is the CP30220SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30220SM have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30220SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30220SM often in real-time on the comparison pages.
What if I can't find stock of CP30220SM?
You can fill out our help required form which you can use to request a quote for CP30220SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.