Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.19
|
176
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.86
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
177
in stock
|
Buy Now | |
element14
from US$7.62
|
177
in stock
|
Buy Now | |
Distrelec
from US$8.86
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$6.03
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | CP Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Coupler | Transfer Multisort Elektronik |
Ft Blk Metal Cat5E Rj45 M3 | Newark Electronics |
Cliff RJ45 Panel Mount Adapter, XLR Housing, Unshielded, CAT5e 8P8C | Distrelec |
Cliff CP30220M3B Cat5e RJ45 feedthrough connector,black metal frame, M3 holes | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30220M3B?
Additional datasheets, footprints and schematics for CP30220M3B are listed on our Part Details page. You can also find images and similar parts to CP30220M3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30220M3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30220M3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30220M3B fall under?
The CP30220M3B is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30220M3B when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30220M3B you can contact the distributor directly for product support, shipping queries etc.
Is the CP30220M3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30220M3B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CP30220M3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30220M3B often in real-time on the comparison pages.
What if I can't find stock of CP30220M3B?
You can fill out our help required form which you can use to request a quote for CP30220M3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.