Status: | Unknown |
---|---|
Series: | Metal FT Series |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.17
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.71
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
139
in stock
|
Buy Now | |
Distrelec
from US$5.11
|
138
in stock
|
Buy Now | |
element14
from US$7.87
|
137
in stock
|
Buy Now | |
Conrad
from US$8.03
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$4.62
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | Metal FT Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Coupler | Transfer Multisort Elektronik |
In Line Connector A:Rj45 | Newark Electronics |
Cliff Industrial Ethernet Connector in XLR Housing RJ45 Socket CAT5e Straight | Distrelec |
UTP ADAPTER, RJ45, JACK, 8P8C, CAT5E | element14 |
Bore diameter: 24 mm | Conrad |
Cliff CP30220M Metal XLR Feedthrough UTP Cat5e RJ45 to RJ45 CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30220M?
Additional datasheets, footprints and schematics for CP30220M are listed on our Part Details page. You can also find images and similar parts to CP30220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30220M fall under?
The CP30220M is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30220M when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30220M you can contact the distributor directly for product support, shipping queries etc.
Is the CP30220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30220M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec, element14 and Conrad have stock available or on a lead time for CP30220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30220M often in real-time on the comparison pages.
What if I can't find stock of CP30220M?
You can fill out our help required form which you can use to request a quote for CP30220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.