Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Compliant |
Convert From Fibre Optic Connector | ST |
---|---|
Convert To Fibre Optic Connector | ST |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | FT Series |
SVHC | No |
RoHS Compliant | Yes |
Connector: fiber optic | Transfer Multisort Elektronik |
Fibre Optic Coupler, St Jack, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30218M?
Additional datasheets, footprints and schematics for CP30218M are listed on our Part Details page. You can also find images and similar parts to CP30218M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30218M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30218M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30218M fall under?
The CP30218M is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30218M when available in the Fiber Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30218M you can contact the distributor directly for product support, shipping queries etc.
Is the CP30218M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP30218M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30218M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30218M often in real-time on the comparison pages.
What if I can't find stock of CP30218M?
You can fill out our help required form which you can use to request a quote for CP30218M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.