CP30212MB Part Information
Details for CP30212MB by Cliff Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.2200 |
10 | 13.4800 |
25 | 12.7400 |
100 | 12.5300 |
250 | 12.2800 |
500 | 12.0300 |
Stock Information
Details
Part Downloads
Part Specifications
USB Connector Convert From | USB Type C Receptacle |
USB Connector Convert To | USB Type C Plug |
USB Standard | - |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- USB ADAPTER, DUAL, TYPE C RCPT-PLUG, BLK; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CP30212MB?
Additional datasheets, footprints and schematics for CP30212MB are listed in our Part Details tab. You can also find the CP30212MB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30212MB in the Pricing & Inventory tab next to part details. You can view CP30212MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30212MB fall under?
The CP30212MB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30212MB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30212MB you can contact the distributor directly for product support, shipping queries etc.
Is the CP30212MB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CP30212MB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CP30212MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30212MB often in real-time on the comparison pages.
What if I can't find stock of CP30212MB?
You can fill out our help required form which you can use to request a quote for CP30212MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.