Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$10.55
USB Connector Convert From | USB Type C Receptacle |
---|---|
USB Connector Convert To | USB Type C Plug |
USB Standard | - |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Bore diameter: 24 mm | Conrad |
Adapter | Transfer Multisort Elektronik |
USB ADAPTER, DUAL, TYPE C RCPT-PLUG | element14 |
Cliff Dual Feed-Through Adapter, Metal Frame, USB 2.0 C Socket - USB 2.0 C Plug | Distrelec |
Usb Adapter, Dual, Type C Rcpt-Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30212M?
Additional datasheets, footprints and schematics for CP30212M are listed on our Part Details page. You can also find images and similar parts to CP30212M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30212M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30212M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30212M fall under?
The CP30212M is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30212M when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30212M you can contact the distributor directly for product support, shipping queries etc.
Is the CP30212M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30212M have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, element14, Distrelec and Farnell have stock available or on a lead time for CP30212M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30212M often in real-time on the comparison pages.
What if I can't find stock of CP30212M?
You can fill out our help required form which you can use to request a quote for CP30212M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.