Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.52
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Feed-Through Adapter, Plastic Frame, USB 2.0 A Socket - USB 2.0 B Socket | Distrelec |
Cliff CP30209N XLR Feedthrough USB 2.0 A to USB 2.0 B Ni Plated CSK Hole | Rapid Electronics |
Coupler | Transfer Multisort Elektronik |
Usb Adapter, Usb 2.0 A-B Rcpt, Nickel | Newark Electronics |
USB ADAPTOR, 2.0 TYPE A-TYPE B, RCPT | element14 |
Where can I find additional details, specifications and documents for a CP30209N?
Additional datasheets, footprints and schematics for CP30209N are listed on our Part Details page. You can also find images and similar parts to CP30209N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30209N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30209N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30209N fall under?
The CP30209N is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30209N when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30209N you can contact the distributor directly for product support, shipping queries etc.
Is the CP30209N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30209N have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CP30209N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30209N often in real-time on the comparison pages.
What if I can't find stock of CP30209N?
You can fill out our help required form which you can use to request a quote for CP30209N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.