Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.68
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.01
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
228
in stock
|
Buy Now | |
element14
from US$9.54
|
209
in stock
|
Buy Now | |
Distrelec
from US$6.05
|
80
in stock
|
Buy Now | |
Conrad
from US$11.05
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$6.85
|
16
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Coupler | Transfer Multisort Elektronik |
Usb Adapter, Usb 2.0 A-A Rcpt, Nickel | Newark Electronics |
USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT | element14 |
Cliff Feed-Through Adapter, Metal Frame, USB 2.0 A Socket - USB 2.0 A Socket | Distrelec |
Bore diameter: 24 mm | Conrad |
Cliff CP30208NM Metal XLR Feedthrough USB 2.0 A to USB 2.0 A Ni Plated CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30208NM?
Additional datasheets, footprints and schematics for CP30208NM are listed on our Part Details page. You can also find images and similar parts to CP30208NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30208NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30208NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30208NM fall under?
The CP30208NM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30208NM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30208NM you can contact the distributor directly for product support, shipping queries etc.
Is the CP30208NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30208NM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CP30208NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30208NM often in real-time on the comparison pages.
What if I can't find stock of CP30208NM?
You can fill out our help required form which you can use to request a quote for CP30208NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.