CP30208N USB Connectors & Adapters by Cliff Electronics

USB ADAPTOR 2.0 TYPE A-TYPE A RCPT

Status: Unknown
Series: FT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.47

Distributor Stock
Logo for Farnell
Farnell
from US$4.96
383
in stock
Buy Now
Logo for element14
element14
from US$11.25
437
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.03
417
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.79
391
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.53
253
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.47
207
in stock
Buy Now
Logo for Conrad
Conrad
from US$7.96
131
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.12
-
Buy Now

Specifications

USB Connector Convert From USB Type A Receptacle
USB Connector Convert To USB Type A Receptacle
USB Standard USB 2.0
IP Rating -
Product Range FT Series
Contact Material -
Contact Plating -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

USB ADAPTOR, 2.0 TYPE A-TYPE A, RCPT | element14
Usb Adapter, 2.0 Type A-Type A, Rcpt | Newark Electronics
Cliff Feed-Through Adapter, Plastic Frame, USB 2.0 A Socket - USB 2.0 A Socket | Distrelec
Coupler | Transfer Multisort Elektronik
FT Connector USB 2.0 A to USB 2.0 A | Schukat Electronic
Bore diameter: 24 mm | Conrad
Cliff CP30208N XLR Feedthrough USB 2.0 A to USB 2.0 A Ni Plated CSK Hole | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP30208N?

Additional datasheets, footprints and schematics for CP30208N are listed on our Part Details page. You can also find images and similar parts to CP30208N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP30208N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30208N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP30208N fall under?

The CP30208N is listed under Connectors > USB Connectors & Adapters > USB Adapters.

Can I view similar or alternative parts?

You can view similar parts to CP30208N when available in the USB Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP30208N you can contact the distributor directly for product support, shipping queries etc.

Is the CP30208N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP30208N have stock available?

Authorised distributors including element14, Newark Electronics, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30208N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP30208N often in real-time on the comparison pages.

What if I can't find stock of CP30208N?

You can fill out our help required form which you can use to request a quote for CP30208N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay