Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Ft Metal Usb 2.0 B-A M3 | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30207NM3?
Additional datasheets, footprints and schematics for CP30207NM3 are listed on our Part Details page. You can also find images and similar parts to CP30207NM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30207NM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30207NM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30207NM3 fall under?
The CP30207NM3 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP30207NM3 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30207NM3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30207NM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30207NM3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30207NM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30207NM3 often in real-time on the comparison pages.
What if I can't find stock of CP30207NM3?
You can fill out our help required form which you can use to request a quote for CP30207NM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.