Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
772
in stock
|
Buy Now | |
element14
from US$8.45
|
767
in stock
|
Buy Now | |
Conrad
from US$7.99
|
252
in stock
|
Buy Now | |
Distrelec
from US$5.18
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
151
in stock
|
Buy Now | |
Schukat Electronic
from US$4.46
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
-
|
Buy Now |
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
USB ADAPTOR, 2.0 TYPE B-TYPE A, RCPT | Farnell |
Bore diameter: 24 mm | Conrad |
Cliff Feed-Through Adapter, Plastic Frame, USB 2.0 B Socket - USB 2.0 A Socket | Distrelec |
Coupler | Transfer Multisort Elektronik |
Adapter USB 2.0 B to USB 2.0 A | Schukat Electronic |
Cliff CP30207N XLR Feedthrough USB 2.0 B to USB 2.0 A Ni Plated CSK Hole | Rapid Electronics |
Usb Adapter, 2.0 Type B-Type A, Rcpt | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30207N?
Additional datasheets, footprints and schematics for CP30207N are listed on our Part Details page. You can also find images and similar parts to CP30207N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30207N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30207N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30207N fall under?
The CP30207N is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30207N when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30207N you can contact the distributor directly for product support, shipping queries etc.
Is the CP30207N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30207N have stock available?
Authorised distributors including Farnell, element14, Conrad, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CP30207N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30207N often in real-time on the comparison pages.
What if I can't find stock of CP30207N?
You can fill out our help required form which you can use to request a quote for CP30207N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.