Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.41
|
205
in stock
|
Buy Now | |
Distrelec
from US$7.24
|
271
in stock
|
Buy Now | |
element14
from US$17.57
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.63
|
185
in stock
|
Buy Now | |
Schukat Electronic
from US$6.60
|
116
in stock
|
Buy Now | |
Conrad
from US$12.09
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$8.45
|
35
in stock
|
Buy Now |
No. of Contacts | 19Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
Cliff Video Connector, HDMI, Socket, Contacts - 1 | Distrelec |
ADAPTOR, HDMI A, 19POS, JACK, PANEL | element14 |
Adapter, Hdmi A, 19Pos, Jack, Panel | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
FT Connector HDMI A to HDMI A | Schukat Electronic |
Bore diameter: 24 mm | Conrad |
Cliff CP30200G XLR Feedthrough HDMI A Female to HDMI A Au Plated CSK Hole | Rapid Electronics |
Where can I find additional details, specifications and documents for a CP30200G?
Additional datasheets, footprints and schematics for CP30200G are listed on our Part Details page. You can also find images and similar parts to CP30200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30200G fall under?
The CP30200G is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30200G when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30200G you can contact the distributor directly for product support, shipping queries etc.
Is the CP30200G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30200G have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30200G often in real-time on the comparison pages.
What if I can't find stock of CP30200G?
You can fill out our help required form which you can use to request a quote for CP30200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.