Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.58
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.89
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
285
in stock
|
Buy Now | |
element14
from US$17.10
|
285
in stock
|
Buy Now | |
Distrelec
from US$5.83
|
175
in stock
|
Buy Now | |
Conrad
from US$11.09
|
69
in stock
|
Buy Now |
USB Connector Convert From | USB Type B Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | Zinc |
Contact Plating | Nickel Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Adapter | Transfer Multisort Elektronik |
Usb Adapter, 2.0 Type B-Type A, Rcpt | Newark Electronics |
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT | element14 |
Cliff Feed-Through Adapter, Metal Frame, Horizontal Mounting, USB 2.0 B Socket - USB 2.0 A Socket | Distrelec |
Bore diameter: 24 mm | Conrad |
Where can I find additional details, specifications and documents for a CP30115?
Additional datasheets, footprints and schematics for CP30115 are listed on our Part Details page. You can also find images and similar parts to CP30115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30115 fall under?
The CP30115 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30115 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30115 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30115 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CP30115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30115 often in real-time on the comparison pages.
What if I can't find stock of CP30115?
You can fill out our help required form which you can use to request a quote for CP30115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.