CP30114 Part Information
Details for CP30114 by Cliff Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.6900 |
10 | 5.5600 |
100 | 4.4300 |
250 | 4.3400 |
500 | 4.2500 |
1000 | 4.1600 |
Stock Information
Details
Part Downloads
Part Specifications
USB Connector Convert From | USB Type A Receptacle |
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | Zinc |
Contact Plating | Nickel Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- USB ADAPTER, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CP30114?
Additional datasheets, footprints and schematics for CP30114 are listed in our Part Details tab. You can also find the CP30114 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30114 in the Pricing & Inventory tab next to part details. You can view CP30114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30114 fall under?
The CP30114 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30114 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30114 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30114 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CP30114 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CP30114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30114 often in real-time on the comparison pages.
What if I can't find stock of CP30114?
You can fill out our help required form which you can use to request a quote for CP30114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.