Status: | Unknown |
---|---|
Series: | Airtight Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | Airtight Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Vertical |
Contact Termination | Through Hole Vertical |
Socket | Transfer Multisort Elektronik |
XLR connector | Conrad |
Xlr Audio Connector, Airtight, Plug, 3, Panel Mount, Plastic Body, Gold Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components CP30061 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30061?
Additional datasheets, footprints and schematics for CP30061 are listed on our Part Details page. You can also find images and similar parts to CP30061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30061 fall under?
The CP30061 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30061 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30061 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30061 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30061 often in real-time on the comparison pages.
What if I can't find stock of CP30061?
You can fill out our help required form which you can use to request a quote for CP30061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.