CP30 Test Leads & Test Probes by Unknown

TEST PROBE CLAMP CURRENT 0 TO 30A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Toby Electronics Toby Electronics US$0.14
990
Buy Now
Logo for RS Americas RS Americas US$196.62
-
Buy Now
Logo for element14 element14 US$362.64
-
Buy Now
Logo for Farnell Farnell US$276.51
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector 4mm Double Banana Plug Shrouded
Probe Side Connector Current Clamp
Current Range Max 30A
Current Range Min 1mA
For Use With Multimeters
Product Range -
Accuracy % 1%
Test Probe Functions Current
Test Probe Type Clamp

Alternative Descriptions

Current probe, 30A ac/dc (20 kHz) | RS
CP30 - CABLOPORT BLOCK | Cablofil CP30 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP30?

Additional datasheets, footprints and schematics for CP30 are listed on our Part Details page. You can also find images and similar parts to CP30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP30 fall under?

The CP30 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to CP30 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP30 you can contact the distributor directly for product support, shipping queries etc.

Is the CP30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP30 have stock available?

Authorised distributors including Toby Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for CP30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP30 often in real-time on the comparison pages.

What if I can't find stock of CP30?

You can fill out our help required form which you can use to request a quote for CP30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay