Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.29
Distributor | Stock | ||
---|---|---|---|
Symmetry Electronics
from US$56.29
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to I2S Audio Bridge |
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | CP2615 |
Product Range | - |
Kit Contents | Eval Board CP2615 Micro USB OTG/USB Type-C to USB-A adapter Mini/Micro USB cable Quick Start Card |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CP2615-EK?
Additional datasheets, footprints and schematics for CP2615-EK are listed on our Part Details page. You can also find images and similar parts to CP2615-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2615-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2615-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2615-EK fall under?
The CP2615-EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CP2615-EK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2615-EK you can contact the distributor directly for product support, shipping queries etc.
Is the CP2615-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2615-EK have stock available?
Authorised distributors including Symmetry Electronics have stock available or on a lead time for CP2615-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2615-EK often in real-time on the comparison pages.
What if I can't find stock of CP2615-EK?
You can fill out our help required form which you can use to request a quote for CP2615-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.