Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Microcontroller, CP2110-F02-GM1 | RS |
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics |
USB TO UART BRIDGE, -40 TO 85DEG C | element14 |
USB to Quad UART Bridge QFN64 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a CP2110-F02-GM1?
Additional datasheets, footprints and schematics for CP2110-F02-GM1 are listed on our Part Details page. You can also find images and similar parts to CP2110-F02-GM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2110-F02-GM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2110-F02-GM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2110-F02-GM1 fall under?
The CP2110-F02-GM1 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CP2110-F02-GM1 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2110-F02-GM1 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2110-F02-GM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2110-F02-GM1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for CP2110-F02-GM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2110-F02-GM1 often in real-time on the comparison pages.
What if I can't find stock of CP2110-F02-GM1?
You can fill out our help required form which you can use to request a quote for CP2110-F02-GM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.