Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART Bridge |
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | CP2105 |
Product Range | - |
Kit Contents | Eval Board CP2105 RS232 Serial Cable USB Cable DVD Quick Start Guide |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, Usb To Dual Uart Bridge | Newark Electronics |
EVAL KIT, USB TO DUAL UART BRIDGE | element14 |
Evaluation Kit f. CP2105 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CP2105EK?
Additional datasheets, footprints and schematics for CP2105EK are listed on our Part Details page. You can also find images and similar parts to CP2105EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2105EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2105EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2105EK fall under?
The CP2105EK is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CP2105EK when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2105EK you can contact the distributor directly for product support, shipping queries etc.
Is the CP2105EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2105EK have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic, Symmetry Electronics and Farnell have stock available or on a lead time for CP2105EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2105EK often in real-time on the comparison pages.
What if I can't find stock of CP2105EK?
You can fill out our help required form which you can use to request a quote for CP2105EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.