Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Silicon Labs, CP2102N-A02-GQFN20 | RS |
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics |
USB TO UART BRIDGE, -40 TO 85DEG C | element14 |
USB-to-UART-Bridge 12Mb/s/3Mb/s QFN20 | Schukat Electronic |
8051 50 MHz 64 kB 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a CP2102N-A02-GQFN20?
Additional datasheets, footprints and schematics for CP2102N-A02-GQFN20 are listed on our Part Details page. You can also find images and similar parts to CP2102N-A02-GQFN20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2102N-A02-GQFN20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2102N-A02-GQFN20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2102N-A02-GQFN20 fall under?
The CP2102N-A02-GQFN20 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CP2102N-A02-GQFN20 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2102N-A02-GQFN20 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2102N-A02-GQFN20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2102N-A02-GQFN20 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CP2102N-A02-GQFN20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2102N-A02-GQFN20 often in real-time on the comparison pages.
What if I can't find stock of CP2102N-A02-GQFN20?
You can fill out our help required form which you can use to request a quote for CP2102N-A02-GQFN20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.