Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$7.95
|
1,752
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$6.10
|
5,585
in stock
|
Buy Now |
![]() |
element14
from US$5.28
|
3,831
in stock
|
Buy Now |
![]() |
Farnell
from US$5.65
|
3,814
in stock
|
Buy Now |
![]() |
Symmetry Electronics
from US$5.19
|
1,239
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$5.75
|
1,069
in stock
|
Buy Now |
![]() |
TME
from US$7.71
|
263
in stock
|
Buy Now |
Buy Now |
USB IC Type | USB-to-UART BRIDGE |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 28Pins |
Data Rate | 1Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
Base Number | 2102 |
Bridge Type | USB to UART |
IC Generic Number | 2102 |
Logic Function Number | 2102 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 5.25V |
USB Type | USB UART |
Usb/Uart Bridge, 28-Mlp | Newark Electronics |
USB-UART BRIDGE, 1MBPS, USB2.0, QFNEP-28 | element14 |
IC,Converter,USB - UART Bridge,CP2102-GM | RS |
USB-to-UART-Bridge 12Mb/s/1Mb/s QFN28 | Schukat Electronic |
IC: interface | TME |
Where can I find additional details, specifications and documents for a CP2102-GM?
Additional datasheets, footprints and schematics for CP2102-GM are listed on our Part Details page. You can also find images and similar parts to CP2102-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2102-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2102-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2102-GM fall under?
The CP2102-GM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CP2102-GM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2102-GM you can contact the distributor directly for product support, shipping queries etc.
Is the CP2102-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2102-GM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Symmetry Electronics have stock available or on a lead time for CP2102-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2102-GM often in real-time on the comparison pages.
What if I can't find stock of CP2102-GM?
You can fill out our help required form which you can use to request a quote for CP2102-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.