Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Clip-On |
---|---|
Beam Type | Diffuser |
LED Lens Color | White |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Beam Angle | 11° |
RoHS Compliant | Yes |
Ledil Secondary Optics | RS |
Lens, Round, Pmma, White | Newark Electronics |
LEILA Series Round 1 Pos 21.6mm Dia 14.7mm (H) Diffused Spot Beam Assembly | Future Electronics |
ASSEMBLY ROUND 1 POS 21.6MM (D) 14.6MM(H | Avnet America |
Where can I find additional details, specifications and documents for a CP11632_LXP3-D?
Additional datasheets, footprints and schematics for CP11632_LXP3-D are listed on our Part Details page. You can also find images and similar parts to CP11632_LXP3-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP11632_LXP3-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP11632_LXP3-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP11632_LXP3-D fall under?
The CP11632_LXP3-D is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CP11632_LXP3-D when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP11632_LXP3-D you can contact the distributor directly for product support, shipping queries etc.
Is the CP11632_LXP3-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP11632_LXP3-D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for CP11632_LXP3-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP11632_LXP3-D often in real-time on the comparison pages.
What if I can't find stock of CP11632_LXP3-D?
You can fill out our help required form which you can use to request a quote for CP11632_LXP3-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.