Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CP1094U?
Additional datasheets, footprints and schematics for CP1094U are listed on our Part Details page. You can also find images and similar parts to CP1094U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1094U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1094U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1094U fall under?
The CP1094U is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP1094U when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1094U you can contact the distributor directly for product support, shipping queries etc.
Is the CP1094U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1094U have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CP1094U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1094U often in real-time on the comparison pages.
What if I can't find stock of CP1094U?
You can fill out our help required form which you can use to request a quote for CP1094U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.