Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a CP1094AST?
Additional datasheets, footprints and schematics for CP1094AST are listed on our Part Details page. You can also find images and similar parts to CP1094AST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1094AST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1094AST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1094AST fall under?
The CP1094AST is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP1094AST when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1094AST you can contact the distributor directly for product support, shipping queries etc.
Is the CP1094AST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1094AST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CP1094AST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1094AST often in real-time on the comparison pages.
What if I can't find stock of CP1094AST?
You can fill out our help required form which you can use to request a quote for CP1094AST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.