Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 100mA |
For Use With | Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Current probe, 1000A ac/dc (20 kHz) | RS |
Where can I find additional details, specifications and documents for a CP1005?
Additional datasheets, footprints and schematics for CP1005 are listed on our Part Details page. You can also find images and similar parts to CP1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1005 fall under?
The CP1005 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP1005 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1005 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1005 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for CP1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1005 often in real-time on the comparison pages.
What if I can't find stock of CP1005?
You can fill out our help required form which you can use to request a quote for CP1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.