Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | DPST-NO |
Product Range | - |
Switch Terminals | - |
IP Rating | IP66 |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Actuator Diameter | 29mm |
Actuator Type | Round-Flush |
Colour | Yellow |
CP PB MOM FLS YEL 2NO BLK RNG | ABB CP1-10Y-20 | RS Americas |
Switch, Pushbutton, Mom, Yellow | Newark Electronics |
SWITCH, PUSHBUTTON, MOM, YELLOW | element14 |
Where can I find additional details, specifications and documents for a CP1-10Y-20?
Additional datasheets, footprints and schematics for CP1-10Y-20 are listed on our Part Details page. You can also find images and similar parts to CP1-10Y-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1-10Y-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1-10Y-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1-10Y-20 fall under?
The CP1-10Y-20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CP1-10Y-20 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1-10Y-20 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1-10Y-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1-10Y-20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP1-10Y-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1-10Y-20 often in real-time on the comparison pages.
What if I can't find stock of CP1-10Y-20?
You can fill out our help required form which you can use to request a quote for CP1-10Y-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.