Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Coupler |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.496GHz, 4.9GHz a 5.95GHz |
RF Filter Applications | WiFi |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
CPO603 Series 0603 2.4-2.5GHZ 20dB General Purpose RF Directional Coupler | Future Electronics |
RF DIRECTIONAL COUPLER | Richardson RFPD |
Rf Filter, 2.4-2.496Ghz/4.9-5.95Ghz, 0603, Full Reel | Newark Electronics |
Thin-Film Directional Couplers 4-Pin SMD | Avnet America |
Where can I find additional details, specifications and documents for a CP0603Q5425ENTR?
Additional datasheets, footprints and schematics for CP0603Q5425ENTR are listed on our Part Details page. You can also find images and similar parts to CP0603Q5425ENTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603Q5425ENTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0603Q5425ENTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603Q5425ENTR fall under?
The CP0603Q5425ENTR is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to CP0603Q5425ENTR when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603Q5425ENTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603Q5425ENTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP0603Q5425ENTR have stock available?
Authorised distributors including Future Electronics, Richardson RFPD, Newark Electronics and Avnet America have stock available or on a lead time for CP0603Q5425ENTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603Q5425ENTR often in real-time on the comparison pages.
What if I can't find stock of CP0603Q5425ENTR?
You can fill out our help required form which you can use to request a quote for CP0603Q5425ENTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.