CP0603AXXXXANTR Part Information
Details for CP0603AXXXXANTR by AVX Corporation
Electronic & Electrical Components>Transformers>Baluns
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1920 |
100 | 0.1810 |
500 | 0.1680 |
1000 | 0.1550 |
3000 | 0.1420 |
Stock Information
Details
Part Downloads
Part Specifications
Balun Mounting | SMD |
Frequency Min | - |
Frequency Max | - |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | 0603 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Impedance | 50ohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CP0603AXXXXANTR?
Additional datasheets, footprints and schematics for CP0603AXXXXANTR are listed in our Part Details tab. You can also find the CP0603AXXXXANTR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0603AXXXXANTR in the Pricing & Inventory tab next to part details. You can view CP0603AXXXXANTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0603AXXXXANTR fall under?
The CP0603AXXXXANTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to CP0603AXXXXANTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0603AXXXXANTR you can contact the distributor directly for product support, shipping queries etc.
Is the CP0603AXXXXANTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CP0603AXXXXANTR have stock available?
There is no stock from authorised distributors for CP0603AXXXXANTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0603AXXXXANTR often in real-time on the comparison pages.
What if I can't find stock of CP0603AXXXXANTR?
You can fill out our help required form which you can use to request a quote for CP0603AXXXXANTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.