Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CP-AD809?
Additional datasheets, footprints and schematics for CP-AD809 are listed on our Part Details page. You can also find images and similar parts to CP-AD809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-AD809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-AD809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-AD809 fall under?
The CP-AD809 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP-AD809 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-AD809 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-AD809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-AD809 have stock available?
There is no stock from authorised distributors for CP-AD809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-AD809 often in real-time on the comparison pages.
What if I can't find stock of CP-AD809?
You can fill out our help required form which you can use to request a quote for CP-AD809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.