Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Right Angle Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 200A |
Current Range Min | - |
For Use With | Multimeters |
Product Range | - |
Accuracy % | 2% |
Current Range AC | 200A |
External Depth | 40mm |
External Length / Height | 190mm |
External Width | 70mm |
Sensitivity | 1A/mV AC |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Weight | 200g |
Where can I find additional details, specifications and documents for a CP-09?
Additional datasheets, footprints and schematics for CP-09 are listed on our Part Details page. You can also find images and similar parts to CP-09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-09 fall under?
The CP-09 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP-09 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-09 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-09 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CP-09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-09 often in real-time on the comparison pages.
What if I can't find stock of CP-09?
You can fill out our help required form which you can use to request a quote for CP-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.