CONTROL1 Professional Sound & Lighting by JBL Commercial

SPEAKER BLACK (PAIR)

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$84.24


Distributor Starting From Stock
Logo for element14 element14 US$88.39
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Response Min 70Hz
Frequency Response Max 20kHz
External Height 230mm
External Width 155mm
External Depth 140mm
Product Range -
Bass Diameter 100mm
External Length / Height 230mm
Height 230mm
Impedance 8ohm
Power Rating RMS 80W
Sound Level SPL 87dB
Tweeter Diameter 12mm
Weight 2.4kg

Alternative Descriptions

SPEAKER, BLACK, (PAIR) | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CONTROL1?

Additional datasheets, footprints and schematics for CONTROL1 are listed on our Part Details page. You can also find images and similar parts to CONTROL1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CONTROL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CONTROL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CONTROL1 fall under?

The CONTROL1 is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.

Can I view similar or alternative parts?

You can view similar parts to CONTROL1 when available in the Speakers & Stands range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CONTROL1 you can contact the distributor directly for product support, shipping queries etc.

Is the CONTROL1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CONTROL1 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CONTROL1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CONTROL1 often in real-time on the comparison pages.

What if I can't find stock of CONTROL1?

You can fill out our help required form which you can use to request a quote for CONTROL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay