Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.50
|
733
in stock
|
Buy Now | |
Future Electronics
from US$26.28
|
1,549
in stock
|
Buy Now | |
Microchip Technology
from US$23.32
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$25.54
|
-
|
Buy Now | |
Avnet America
from US$32.23
|
-
|
Buy Now | |
RS Americas
from US$29.01
|
-
|
Buy Now | |
element14
from US$29.22
|
-
|
Buy Now | |
Farnell
from US$26.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 10Mbps |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | RS485 |
RoHS Compliant | Yes |
COM20022I Series 3 V 2K x 8 On-Chip RAM 10 Mbps ARCNET 878.1 Controller -LQFP-48 | Future Electronics |
10Mbps ARCNET Controller 2K RAM TQFP48 | RS |
10Mbps ARCNET (ANSI 878.1) Controller with 2Kx8 On-Chip RAM | Microchip Technology |
Arcnet Ctrl, 10Mbps, -40 To 85Deg C | Newark Electronics |
Controller 48-Pin TQFP | Avnet America |
Microchip COM20022I3V-HT, ARCNET Controller 10Mbit/s ANSI 878.1, 48-Pin TQFP | Microchip Technology Inc. COM20022I3V-HT | RS Americas |
ARCNET CTRL, 10MBPS, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a COM20022I3V-HT?
Additional datasheets, footprints and schematics for COM20022I3V-HT are listed on our Part Details page. You can also find images and similar parts to COM20022I3V-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COM20022I3V-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM20022I3V-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COM20022I3V-HT fall under?
The COM20022I3V-HT is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to COM20022I3V-HT when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COM20022I3V-HT you can contact the distributor directly for product support, shipping queries etc.
Is the COM20022I3V-HT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for COM20022I3V-HT have stock available?
Authorised distributors including Future Electronics, RS, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for COM20022I3V-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COM20022I3V-HT often in real-time on the comparison pages.
What if I can't find stock of COM20022I3V-HT?
You can fill out our help required form which you can use to request a quote for COM20022I3V-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.