Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.57
|
No stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$23.34
|
-
|
Buy Now | |
Future Electronics
from US$22.22
|
-
|
Buy Now | |
Avnet America
from US$29.92
|
-
|
Buy Now | |
Microchip Technology
from US$21.66
|
-
|
Buy Now | |
element14
from US$26.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Data Rate | 5Mbps |
---|---|
Ethernet Type | - |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | RS485 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CAN 5Mbps 3.3V Industrial 48-Pin TQFP | Avnet Silica |
Arcnet Controller 48 Tqfp 7X7X1.4Mm Tray Rohs Compliant: Yes |Microchip COM20020I3V-HT | Newark Electronics |
3V 5 Mbps ARCNET (ANSI 878.1) Controller with 2K x 8 On Chip RAM Data | Future Electronics |
5Mbps ARCNET (ANSI 878.1) Controller with 2Kx8 On-Chip RAM | Microchip Technology |
ETHERNET TRANSCEIVER, 5MBPS, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a COM20020I3V-HT?
Additional datasheets, footprints and schematics for COM20020I3V-HT are listed on our Part Details page. You can also find images and similar parts to COM20020I3V-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COM20020I3V-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM20020I3V-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COM20020I3V-HT fall under?
The COM20020I3V-HT is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to COM20020I3V-HT when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COM20020I3V-HT you can contact the distributor directly for product support, shipping queries etc.
Is the COM20020I3V-HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COM20020I3V-HT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for COM20020I3V-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COM20020I3V-HT often in real-time on the comparison pages.
What if I can't find stock of COM20020I3V-HT?
You can fill out our help required form which you can use to request a quote for COM20020I3V-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.