Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 5Mbps |
---|---|
Ethernet Type | - |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LCC |
No. of Pins | 28Pins |
IC Interface Type | RS485 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5Mbps ARCNET (ANSI 878.1) Controller with 2Kx8 On-Chip RAM | Microchip Technology |
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51) | Future Electronics |
CAN 5Mbps 3.3V Industrial 28-Pin PLCC | Avnet America |
ETHERNET TRANSCEIVER, 5MBPS, LCC-28 | Farnell |
Where can I find additional details, specifications and documents for a COM20020I3V-DZD?
Additional datasheets, footprints and schematics for COM20020I3V-DZD are listed on our Part Details page. You can also find images and similar parts to COM20020I3V-DZD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COM20020I3V-DZD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM20020I3V-DZD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COM20020I3V-DZD fall under?
The COM20020I3V-DZD is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to COM20020I3V-DZD when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COM20020I3V-DZD you can contact the distributor directly for product support, shipping queries etc.
Is the COM20020I3V-DZD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COM20020I3V-DZD have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for COM20020I3V-DZD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COM20020I3V-DZD often in real-time on the comparison pages.
What if I can't find stock of COM20020I3V-DZD?
You can fill out our help required form which you can use to request a quote for COM20020I3V-DZD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.