COM20019I-DZD Network Controllers by Microchip Technology

Status: Active
Series: COM20019i
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip's COM20019I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20019I make it the only true network controller optimized for use in industrial, embedded, and automative applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 312.5 Kbps when using the COM20019I.

SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.





SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available)

Where to Buy

Prices starting from US$9.19

Distributor Stock
Logo for Farnell
Farnell
from US$9.69
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$9.19
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.98
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.95
-
Buy Now
Logo for element14
element14
from US$11.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Data Rates up to 312.5 Kbps
Programmable Reconfiguration Times
28 Pin PLCC RoHS Compliant Package
Ideal for Industrial/Factory/Building Automation and Transportation Applications
Deterministic (ANSI 878.1) Token-Passing ARCNET Protocol
Minimal Microcontroller and Media Interface Logic Required
Flexible for Use With All Microcontrollers or Microprocessors
Automatically Detects Type of Microcontroller Interface
2K x 8 On-Chip Dual Port RAM
Command Chaining for Packet Queuing
Sequential Access to Internal RAM
Software Programmable Node ID
Eight 256-Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory
Next ID Readable
Internal Clock Scaler for Adjusting Network Speed
Operating Temperature Range of -40°C to +85°C
Self-Reconfiguration Protocol
Supports up to 255 Nodes
Supports Various Network Topologies (Star, Tree, Bus...)
CMOS, Single +5V Supply
Duplicate Node ID Detection
Powerful Diagnostics
Receive All Packets Mode
RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability

Specifications

StandaloneArcnetCntrl N/A
TX_RX_RAMBuffer_bytes 16K
Deterministic_Protocol_TP Yes
OpVolt 5V
MaxSpeed 312.5 Kbps
Interface RS485
TempMin -40
TempMax 85
Pins | Packaging 28 | PLCC
Temp Range -40C to +85C
Packing Media Tube (39)

Resources





Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 1.1425
Shipping Weight (kg) 0.435897
Lead Count 28
Package Type PLCC
Package Width or Size 11.5x11.5x4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

Cost-Competitive ARCNET (ANSI 878.1) Controller with 2K x 8 On-Chip RAM | Microchip Technology
Ethernet Transceiver, 312.5Kbps, Lcc-28 | Newark Electronics
Arcnet Controller HP AutoMDIX 28 PLCC | Future Electronics
Microchip COM20019I-DZD, ARCNET Controller 312.5kbit/s ANSI 878.1, 28-Pin PLCC | Microchip Technology Inc. COM20019I-DZD | RS Americas
ETHERNET TRANSCEIVER, 312.5KBPS, LCC-28 | element14
CAN 312.5Kbps 5V Industrial 28-Pin PLCC | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a COM20019I-DZD?

Additional datasheets, footprints and schematics for COM20019I-DZD are listed on our Part Details page. You can also find images and similar parts to COM20019I-DZD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for COM20019I-DZD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM20019I-DZD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does COM20019I-DZD fall under?

The COM20019I-DZD is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.

Can I view similar or alternative parts?

You can view similar parts to COM20019I-DZD when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the COM20019I-DZD you can contact the distributor directly for product support, shipping queries etc.

Is the COM20019I-DZD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for COM20019I-DZD have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for COM20019I-DZD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for COM20019I-DZD often in real-time on the comparison pages.

What if I can't find stock of COM20019I-DZD?

You can fill out our help required form which you can use to request a quote for COM20019I-DZD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay