Status: | Unknown |
---|---|
Series: | COM1 Series |
RoHS: | Unknown |
Frequency Nom | 50MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | COM1 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
XO SMD 3.3V 50.000MHz 2.5x3.2mm | RS |
Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos | Newark Electronics |
XO SMD 50MHz HCMOS Tristate 2.5x3.2mm | Raltron COM1305-50.000-EXT | RS Americas |
OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS | element14 |
Where can I find additional details, specifications and documents for a COM1305-50.000-EXT?
Additional datasheets, footprints and schematics for COM1305-50.000-EXT are listed on our Part Details page. You can also find images and similar parts to COM1305-50.000-EXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COM1305-50.000-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM1305-50.000-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COM1305-50.000-EXT fall under?
The COM1305-50.000-EXT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to COM1305-50.000-EXT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COM1305-50.000-EXT you can contact the distributor directly for product support, shipping queries etc.
Is the COM1305-50.000-EXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COM1305-50.000-EXT have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for COM1305-50.000-EXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COM1305-50.000-EXT often in real-time on the comparison pages.
What if I can't find stock of COM1305-50.000-EXT?
You can fill out our help required form which you can use to request a quote for COM1305-50.000-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.