IC Product Type | Debugger |
---|---|
Silicon Family Name | LPC13xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Kit Contents | Debug board only |
Features | Support Cortex M Devices Software + JTAG Debugging CoFlash CoIDE MDK and IAR support |
Product Range | - |
Supported Devices | Atmel ATSAM3U Energy Micro EFM32 TI LM3S NXP LPC11/12/13/17xx ST STM32F10x/4x Series etc |
Type | Hardware debugging adapter |
Adapter, Debug, Sw/Jtag | Newark Electronics |
Where can I find additional details, specifications and documents for a COLINKEX?
Additional datasheets, footprints and schematics for COLINKEX are listed on our Part Details page. You can also find images and similar parts to COLINKEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COLINKEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COLINKEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COLINKEX fall under?
The COLINKEX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to COLINKEX when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COLINKEX you can contact the distributor directly for product support, shipping queries etc.
Is the COLINKEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COLINKEX have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for COLINKEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COLINKEX often in real-time on the comparison pages.
What if I can't find stock of COLINKEX?
You can fill out our help required form which you can use to request a quote for COLINKEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.