Status: | Unknown |
---|---|
Series: | CO43 Series |
RoHS: | Unknown |
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | CO43 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
XO SMD 3.3V 24.000MHz 5x7mm | RS |
Osc, 24Mhz, 7Mm X 5Mm, Cmos | Newark Electronics |
XO SMD 24MHz HCMOS Tristate 5.0x7.0mm | Raltron CO4305-24.000-EXT | RS Americas |
OSC, 24MHZ, 7MM X 5MM, CMOS | Farnell |
Where can I find additional details, specifications and documents for a CO4305-24.000-EXT?
Additional datasheets, footprints and schematics for CO4305-24.000-EXT are listed on our Part Details page. You can also find images and similar parts to CO4305-24.000-EXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CO4305-24.000-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CO4305-24.000-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CO4305-24.000-EXT fall under?
The CO4305-24.000-EXT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CO4305-24.000-EXT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CO4305-24.000-EXT you can contact the distributor directly for product support, shipping queries etc.
Is the CO4305-24.000-EXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CO4305-24.000-EXT have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CO4305-24.000-EXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CO4305-24.000-EXT often in real-time on the comparison pages.
What if I can't find stock of CO4305-24.000-EXT?
You can fill out our help required form which you can use to request a quote for CO4305-24.000-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.