Status: | Unknown |
---|---|
Series: | CNY64, CNY65, CNY66 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
1,915
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
11,336
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
11,336
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
1,874
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
1,335
in stock
|
Buy Now | |
Micros
from US$0.80
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
94
in stock
|
Buy Now | |
element14
from US$1.26
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Rated recurring peak voltage (repetitive) VIORM = 1450 Vpeak |
Thickness through insulation ≥ 3 mm |
Creepage current resistance according to VDE 0303 / IEC 60112 comparative tracking index: CTI ≥ 200 |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
for appl. class I to IV at mains voltage ≤ 300 V |
for appl. class I to IV at mains voltage ≤ 600 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
VDE Certificate 76814 |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
CNY64, CNY65, CNY66 |
Product Literature |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | Yes |
Dip-4 Hv Cpl 8Kv 400Mil 100-200% Ctr Rohs Compliant: No |Vishay CNY64B | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
DIP-4 HV CPL 8kV 400mil 100-200% CTR -e4 | RS |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler DIP-4 HV 32 V | Distrelec |
Single CTR 100-200% Vce 32V Uiso 8,2kV VDE0303 NPN Phototransistor | Micros |
OPTOCOUPLER, TRANSISTOR, 1000VRMS | element14 |
OPTOCOUPLER 8,2KVRMS, 100-200% | Rutronik |
CNY64 Series 32 V 50% CTR 1450 Vrms Optocoupler Phototransistor - PDIP-4 | Future Electronics |
Semiconductor, Optocoupler,400 mil High Voltage Isolation Dist, CTR,100-200%,DIP-4 | Siliconix / Vishay CNY64B | RS Americas |
OPTOCPLR 8KV | TTI Europe |
Where can I find additional details, specifications and documents for a CNY64B?
Additional datasheets, footprints and schematics for CNY64B are listed on our Part Details page. You can also find images and similar parts to CNY64B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY64B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY64B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY64B fall under?
The CNY64B is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to CNY64B when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY64B you can contact the distributor directly for product support, shipping queries etc.
Is the CNY64B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY64B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CNY64B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY64B often in real-time on the comparison pages.
What if I can't find stock of CNY64B?
You can fill out our help required form which you can use to request a quote for CNY64B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.